SiTime Corporation Differential Oscillators SiT9120AI-1B1-33S100.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability of ±10 ppm to ±50 ppm. It operates on supply voltages of 2.25 V to 3.63 V and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C. It meets MIL-STD-883F for mechanical shock and vibration, JESD22-A104 for temperature cycling, and is rated MSL1 for moisture sensitivity. Maximum junction temperature is 105°C at 85°C ambient for industrial variants.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability of ±10 ppm to ±50 ppm. It operates on supply voltages of 2.25 V to 3.63 V and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C. It meets MIL-STD-883F for mechanical shock and vibration, JESD22-A104 for temperature cycling, and is rated MSL1 for moisture sensitivity. Maximum junction temperature is 105°C at 85°C ambient for industrial variants.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AI-1B1-33S100.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AI-1B1-33S100.000000
Differential Oscillators SiT9120AI-1B1-33S100.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AI-1B1-33S100.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 100 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2750 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AI-J4-DCC-00.016E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details