The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs across 31 frequencies from 25 MHz to 212.5 MHz, with phase jitter as low as 0.6 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability of ±10 ppm. It operates from 2.25 V to 3.63 V and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2DF-33E166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 166 MHz |
| Frequency Stability | 10 ppm |