The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and frequency stability of ±10 ppm to ±50 ppm. It operates from 2.25 V to 3.63 V and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device supports industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycle, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2DF-25E148.351648 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 10 ppm |