The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It features 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth, a supply voltage range of 2.25 to 3.63 V, and complies with MIL-STD-883F, JESD22, and MSL1 standards. The part is designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D3-XXS212.500000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 212 MHz |
| Frequency Stability | 50 ppm |