The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offered in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates with supply voltages of 2.25 to 3.63 V, exhibits frequency stability as low as ±10 ppm, and achieves 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth. The device supports industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges, complies with MIL-STD-883F for mechanical shock and vibration, and meets MSL1 moisture sensitivity at 260°C.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D3-33E133.333330 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 133 MHz |
| Frequency Stability | 50 ppm |