SiTime Corporation Differential Oscillators SiT9120AC-2D2-XXS50.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, packaged in industry-standard 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm formats. It offers frequency stability as tight as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage is supported at 2.25-3.63 V, with current consumption of up to 69 mA for LVPECL and 55 mA for LVDS. It meets MIL-STD-883F and JESD22 environmental standards and is designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, packaged in industry-standard 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm formats. It offers frequency stability as tight as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltage is supported at 2.25-3.63 V, with current consumption of up to 69 mA for LVPECL and 55 mA for LVDS. It meets MIL-STD-883F and JESD22 environmental standards and is designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-2D2-XXS50.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-2D2-XXS50.000000
Differential Oscillators SiT9120AC-2D2-XXS50.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-2D2-XXS50.000000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 50 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AI-H4-DCC-00.256G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.56E-4 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details