The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with a frequency range of 25 MHz to 212.5 MHz, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm surface-mount packages. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Operating temperatures include industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) ranges. Supply voltage supports 2.25 V to 3.63 V. The device meets MIL-STD-883F, JESD22, and MSL1@260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2D1-33S161.132800 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 161 MHz |
| Frequency Stability | 20 ppm |