The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with operating frequencies from 25 MHz to 212.5 MHz. It offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm and operates across industrial (-40 to +85°C) and extended commercial (-20 to +70°C) temperature ranges. The device is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It features 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth and includes enable/disable control via OE and ST pins. Power supply voltage ranges from 2.25 V to 3.63 V. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2CF-33S75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 75 MHz |
| Frequency Stability | 10 ppm |