The SiT9120 is a differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with 0.6 ps RMS random phase jitter over 12 kHz to 20 MHz bandwidth. Operating temperature ranges are -40°C to +85°C for industrial and -20°C to +70°C for extended commercial. Supply voltage supports 2.25 V to 3.63 V. The device complies with MIL-STD-883F, JESD22, and MSL1 @ 260°C for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity. Initial aging is -2 to +2 ppm at 25°C over one year, and -5 to +5 ppm over ten years.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2CF-25S166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 166 MHz |
| Frequency Stability | 10 ppm |