The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequency stability as low as ±10 ppm, operating from 25 MHz to 212.5 MHz, and delivering 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, supports industrial and extended commercial temperature ranges (-40°C to +85°C and -20°C to +70°C), and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. Supply voltage ranges from 2.25 V to 3.63 V, with start-up and resume times up to 10 ms. The part is designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2CF-25S133.333330 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 133 MHz |
| Frequency Stability | 10 ppm |