The SiT9120 is a differential oscillator offering 31 standard frequencies from 25 MHz to 212.5 MHz with LVPECL or LVDS outputs. It operates from a 2.25 V to 3.63 V supply, with frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40°C to +85°C or extended commercial range of -20°C to +70°C. RMS phase jitter is specified as 0.6 ps to 0.85 ps over 12 kHz to 20 MHz bandwidth. The device is available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. Start-up and resume times are 6 ms to 10 ms. Duty cycle is 45% to 55%.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C3-XXE125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |