The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, offering frequency stability of ±10 ppm to ±50 ppm over industrial and extended commercial temperature ranges. It is available in industry-standard packages measuring 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, operates with supply voltages of 2.25 V to 3.63 V, and achieves 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards, with a maximum operating junction temperature of 105°C at 85°C ambient. Start-up and resume times are 6 to 10 ms, and OE disable current is up to 35 mA.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C3-33S75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |