SiTime Corporation Differential Oscillators SiT9120AC-2C3-33E166.666600

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, operating over a frequency range of 25 MHz to 212.5 MHz with frequency stability as low as ±10 ppm. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. The part is designed for applications in 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling, operating over a frequency range of 25 MHz to 212.5 MHz with frequency stability as low as ±10 ppm. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. The part is designed for applications in 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-2C3-33E166.666600 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-2C3-33E166.666600
Differential Oscillators SiT9120AC-2C3-33E166.666600
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-2C3-33E166.666600
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 167 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Oscillators - SIT1533AC-H5-D14-32.768E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details