The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over industrial and extended commercial temperature ranges, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device operates from 2.25 V to 3.63 V, has a start-up time of 6 to 10 ms, and meets MIL-STD-883F, JESD22, and MSL1 reliability standards. The part number SiT9120AC-2C3-25S166
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C3-25S166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 166 MHz |
| Frequency Stability | 50 ppm |