The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz, offering RMS phase jitter as low as 0.6 ps over a 12 kHz to 20 MHz bandwidth and frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. It operates from 2.25 V to 3.63 V and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device supports industrial temperature range from -40 °C to +85 °C and extended commercial range from -20 °C to +70 °C, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C3-25E166.600000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 167 MHz |
| Frequency Stability | 50 ppm |