The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, industry-standard packages in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes, and frequency stability options from ±10 ppm to ±50 ppm. It operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device meets MIL-STD-883F, JESD22, and MSL1 reliability standards, and operates from 2.25 to 3.63 V supply voltage.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C2-XXE166.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 166 MHz |
| Frequency Stability | 25 ppm |