SiTime Corporation Differential Oscillators SiT9120AC-2C2-33S50.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It offers frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, it supports supply voltages of 2.25 V to 3.63 V. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It offers frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, it supports supply voltages of 2.25 V to 3.63 V. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-2C2-33S50.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-2C2-33S50.000000
Differential Oscillators SiT9120AC-2C2-33S50.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-2C2-33S50.000000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details