The SiT9120 is a standard frequency differential oscillator for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express. It supports LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz, and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. The device operates with supply voltages of 2.25 V to 3.63 V and maintains 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is qualified for industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The oscillator meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C2-33E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |