The SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs across 25 MHz to 212.5 MHz, with frequency stability options of ±10, ±20, ±25, or ±50 ppm and RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz. It operates from 2.25 V to 3.63 V and supports industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. Available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C2-33E200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |