The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability options of ±10, ±20, ±25, or ±50 ppm, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Operating temperature ranges include industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C). Supply voltage ranges from 2.25 to 3.63 V. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards. Inputs include OE and ST pins for output enable and standby control.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2C2-25E166.600000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 167 MHz |
| Frequency Stability | 25 ppm |