SiTime Corporation Differential Oscillators SiT9120AC-2BF-33E133.330000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, featuring ±10 ppm frequency stability, 0.6 ps RMS phase jitter, and industrial temperature range operation. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates from a 2.25 V to 3.63 V supply, with a start-up time of 10 ms maximum and standby current of 100 µA. It meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, featuring ±10 ppm frequency stability, 0.6 ps RMS phase jitter, and industrial temperature range operation. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates from a 2.25 V to 3.63 V supply, with a start-up time of 10 ms maximum and standby current of 100 µA. It meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-2BF-33E133.330000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-2BF-33E133.330000
Differential Oscillators SiT9120AC-2BF-33E133.330000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-2BF-33E133.330000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 133 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0240.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details