SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator operates with supply voltages of 2.25 V to 3.63 V, offers frequency stability as tight as ±10 ppm, and exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz integration bandwidth. It supports industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C. The device complies with MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and meets MSL1 moisture sensitivity level. Start-up time is 6 to 10 ms, and standby current is ≤100 µA.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-2B3-33S25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |