SiTime Corporation Oscillators - SIT9120AC-2B2-33E100.000000E SIT9120AC-2B2-33E100.000000E

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093201-SIT9120AC-2B 2-33E100.000000E Categories: Oscillators Alternative Parts (Cross-Reference): SIT9120AC-2B2-33E100 .000000ESIT9120AC-2B 2-33E100.000000E.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093201-SIT9120AC-2B 2-33E100.000000E Categories: Oscillators Alternative Parts (Cross-Reference): SIT9120AC-2B2-33E100 .000000ESIT9120AC-2B 2-33E100.000000E.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT9120AC-2B2-33E100.000000E - 1093201-SIT9120AC-2B2-33E100.000000E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT9120AC-2B2-33E100.000000E
1093201-SIT9120AC-2B2-33E100.000000E
Oscillators - SIT9120AC-2B2-33E100.000000E 1093201-SIT9120AC-2B2-33E100.000000E
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093201-SIT9120AC-2B 2-33E100.000000E Categories: Oscillators Alternative Parts (Cross-Reference): SIT9120AC-2B2-33E100 .000000ESIT9120AC-2B 2-33E100.000000E.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093201-SIT9120AC-2B2-33E100.000000E
Categories: Oscillators
Alternative Parts (Cross-Reference): SIT9120AC-2B2-33E100.000000ESIT9120AC-2B2-33E100.000000E.;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1093201-SIT9120AC-2B2-33E100.000000E
Product Name Oscillators - SIT9120AC-2B2-33E100.000000E
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CA0555EX - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details