SiTime Corporation Oscillators SIT9120AC-2B2-33E100.000000

Description
100MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9120AC-2B2-33E100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT9120AC-2B2-33E100.000000 - 895180-SIT9120AC-2B2-33E100.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT9120AC-2B2-33E100.000000
895180-SIT9120AC-2B2-33E100.000000
Oscillators - SIT9120AC-2B2-33E100.000000 895180-SIT9120AC-2B2-33E100.000000
Manufacturer: SiTIME Win Source Part Number: 895180-SIT9120AC-2B2 -33E100.000000 Series: SiT9120 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Package: Strip Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: 3417-SIT9120AC-2B2-3 3E100.000000CT-SL, SIT9120AC-2B2-33E100 .000000Y, SIT9120AC-2B2-33E100 .000000X, SIT9120AC-2B2-33E100 .000000G, 1473-SIT9120AC-2B2-3 3E100.000000, SIT9120AC-2B2-33E100 .000000E, SIT9120AC-2B2-33E100 .000000D, SIT9120AC-2B2-33E100 .000000T, SIT9120AC-2B2-33E100 .000000S

Manufacturer: SiTIME
Win Source Part Number: 895180-SIT9120AC-2B2-33E100.000000
Series: SiT9120
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Package: Strip
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
Other Part Number: 3417-SIT9120AC-2B2-33E100.000000CT-SL, SIT9120AC-2B2-33E100.000000Y, SIT9120AC-2B2-33E100.000000X, SIT9120AC-2B2-33E100.000000G, 1473-SIT9120AC-2B2-33E100.000000, SIT9120AC-2B2-33E100.000000E, SIT9120AC-2B2-33E100.000000D, SIT9120AC-2B2-33E100.000000T, SIT9120AC-2B2-33E100.000000S

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT9120AC-2B2-33E100.000000-ND 895180-SIT9120AC-2B2-33E100.000000
Product Name Oscillators Oscillators - SIT9120AC-2B2-33E100.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BNS - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF23FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 500DNBB100M000ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details