The SiT9120 is a standard frequency differential oscillator providing LVPECL or LVDS outputs across 25 MHz to 212.5 MHz, with frequency stability as low as ±10 ppm, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operation across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. It is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates from a 2.25 V to 3.63 V supply, supports OE and ST control pins for disable and standby modes, and complies with MIL-STD-883F, JESD22, and MSL1 ratings for mechanical shock, vibration, temperature cycling, solderability, and moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1DF-25S50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 10 ppm |