The SiT9120 is a standard frequency differential oscillator with LVPECL or LVDS output, designed for applications such as 10GB Ethernet, SONET, and PCIe. It operates over frequency ranges from 25 MHz to 212.5 MHz with frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm depending on temperature range. The device supports industrial (-40 to +85°C) and extended commercial (-20 to +70°C) operating temperatures. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RMS random phase jitter is specified at 0.6 ps over 12 kHz to 20 MHz bandwidth. Supply voltage is 2.25 V to 3.63 V. The oscillator meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1DF-25E166.666000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 167 MHz |
| Frequency Stability | 10 ppm |