The SiT9120 is a differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It provides frequency stability of ±10 ppm to ±50 ppm over industrial and extended commercial temperature ranges, with 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Supply voltage supports 2.25 V to 3.63 V, and it meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1D3-25S74.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 74.25 MHz |
| Frequency Stability | 50 ppm |