SiTime Corporation Oscillators SIT9120AC-1D2-33E133.333330

Description
133.33333MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
133.33333MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9120AC-1D2-33E133.333330-ND - DigiKey
Thief River Falls, MN, United States
133.33333MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

133.33333MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT9120AC-1D2-33E133.333330-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4536BD3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details