The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. It offers frequency stability from ±10 ppm to ±50 ppm over industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively. RMS phase jitter is specified at 0.6 ps to 0.85 ps over a 12 kHz to 20 MHz bandwidth. Supply voltage ranges from 2.25 V to 3.63 V, with current consumption up to 69 mA for LVPECL and 55 mA for LVDS. The device meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is rated MSL1 for moisture sensitivity. Maximum junction temperature is 105°C at 85°C ambient.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1D1-XXE50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 20 ppm |