SiT9120 is a standard frequency differential oscillator with LVPECL or LVDS outputs, operating from 25 MHz to 212.5 MHz, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm packages. It offers frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Supply voltage options are 2.25-3.63 V, and it operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1D1-33S166.660000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 167 MHz |
| Frequency Stability | 20 ppm |