The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS outputs with a frequency range of 25 MHz to 212.5 MHz, offering frequency stability options from ±10 ppm to ±50 ppm, RMS phase jitter as low as 0.6 ps over 12 kHz to 20 MHz, and operating temperatures from -40°C to +85°C for industrial use. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, with a supply voltage range of 2.25 V to 3.63 V. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1CF-25S133.333333 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 133 MHz |
| Frequency Stability | 10 ppm |