SiTime Corporation Differential Oscillators SiT9120AC-1C3-33E125.000000

Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Description
Standard Frequency ±10 to ±50 ppm Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator offering LVPECL or LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating at supply voltages of 2.25 V to 3.63 V. It achieves 0.6 ps RMS random phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±10 ppm. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and moisture sensitivity, and supports start-up and resume times of 6 to 10 ms.

Datasheet Summary
Powered by GS/AI

The SiT9120 is a standard frequency differential oscillator offering LVPECL or LVDS outputs with frequencies from 25 MHz to 212.5 MHz, operating at supply voltages of 2.25 V to 3.63 V. It achieves 0.6 ps RMS random phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±10 ppm. The device is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and moisture sensitivity, and supports start-up and resume times of 6 to 10 ms.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9120AC-1C3-33E125.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9120AC-1C3-33E125.000000
Differential Oscillators SiT9120AC-1C3-33E125.000000
Standard Frequency ±10 to ±50 ppm Differential XO

Standard Frequency ±10 to ±50 ppm Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9120AC-1C3-33E125.000000
Product Name Differential Oscillators
Package / Form Factor 5.0x3.2
Frequency 125 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details