SiTime Corporation Oscillators - SIT9120AC-1C2-33E133.000000T SIT9120AC-1C2-33E133.000000T

Description
Manufacturer: SiTIME Win Source Part Number: 794430-SIT9120AC-1C2 -33E133.000000T Series: SiT9120 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 133MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.032" (0.80mm) Maximum Supply Current: 69mA Current - Supply (Disable) (Maximum): 35mA Alternative Parts (Cross-Reference): EQRM23C1H-133.000M; EL13C5E2F-133.000M TR; E13C5J2F-133.000M; EL13C5E2F-133.000M; Introduction Date: November 16, 2011 ECCN: EAR99 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 794430-SIT9120AC-1C2 -33E133.000000T Series: SiT9120 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 133MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.032" (0.80mm) Maximum Supply Current: 69mA Current - Supply (Disable) (Maximum): 35mA Alternative Parts (Cross-Reference): EQRM23C1H-133.000M; EL13C5E2F-133.000M TR; E13C5J2F-133.000M; EL13C5E2F-133.000M; Introduction Date: November 16, 2011 ECCN: EAR99 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT9120AC-1C2-33E133.000000T - 794430-SIT9120AC-1C2-33E133.000000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT9120AC-1C2-33E133.000000T
794430-SIT9120AC-1C2-33E133.000000T
Oscillators - SIT9120AC-1C2-33E133.000000T 794430-SIT9120AC-1C2-33E133.000000T
Manufacturer: SiTIME Win Source Part Number: 794430-SIT9120AC-1C2 -33E133.000000T Series: SiT9120 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 6-SMD, No Lead Mounting: SMD Frequency: 133MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.032" (0.80mm) Maximum Supply Current: 69mA Current - Supply (Disable) (Maximum): 35mA Alternative Parts (Cross-Reference): EQRM23C1H-133.000M; EL13C5E2F-133.000M TR; E13C5J2F-133.000M; EL13C5E2F-133.000M; Introduction Date: November 16, 2011 ECCN: EAR99 Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: SiTIME
Win Source Part Number: 794430-SIT9120AC-1C2-33E133.000000T
Series: SiT9120
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -20°C ~ 70°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 133MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.032" (0.80mm)
Maximum Supply Current: 69mA
Current - Supply (Disable) (Maximum): 35mA
Alternative Parts (Cross-Reference): EQRM23C1H-133.000M; EL13C5E2F-133.000M TR; E13C5J2F-133.000M; EL13C5E2F-133.000M;
Introduction Date: November 16, 2011
ECCN: EAR99
Country of Origin: Malaysia, Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 794430-SIT9120AC-1C2-33E133.000000T
Product Name Oscillators - SIT9120AC-1C2-33E133.000000T
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - CD4541BNS - Acme Chip Technology Co., Limited
Specs
Oscillator Type Programmable Timer
Frequency 0.1000 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 863-510ACA004713CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers