The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 to 3.63 V, offers frequency stability options from ±10 ppm to ±50 ppm over the industrial temperature range of -40 °C to +85 °C and extended commercial range of -20 °C to +70 °C, and exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Start-up and resume times are specified at 6 to 10 ms. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1C2-25E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |