The SiT9120 is a standard frequency differential oscillator designed for applications in networking, telecom, and storage, offering LVPECL or LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The oscillator supports supply voltages of 2.25 V to 3.63 V, with frequency stability ranging from ±10 ppm to ±50 ppm over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It exhibits 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1C2-25E133.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 133 MHz |
| Frequency Stability | 25 ppm |