The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with output frequencies from 25 MHz to 212.5 MHz. It operates over industrial and extended commercial temperature ranges, with frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm. The device is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. It exhibits 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity requirements. Operating supply voltage ranges from 2.25 V to 3.63 V.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1BF-25E75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 10 ppm |