SiTime Corporation Oscillators - SIT9120AC-1B2-33E100.000000E SIT9120AC-1B2-33E100.000000E

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978343-SIT9120AC-1B2 -33E100.000000E Frequency: 100 MHz Frequency Stability: 25 ppm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Current: 69 mA
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978343-SIT9120AC-1B2 -33E100.000000E Frequency: 100 MHz Frequency Stability: 25 ppm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Current: 69 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT9120AC-1B2-33E100.000000E - 978343-SIT9120AC-1B2-33E100.000000E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT9120AC-1B2-33E100.000000E
978343-SIT9120AC-1B2-33E100.000000E
Oscillators - SIT9120AC-1B2-33E100.000000E 978343-SIT9120AC-1B2-33E100.000000E
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978343-SIT9120AC-1B2 -33E100.000000E Frequency: 100 MHz Frequency Stability: 25 ppm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Current: 69 mA

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978343-SIT9120AC-1B2-33E100.000000E
Frequency: 100 MHz
Frequency Stability: 25 ppm
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Current: 69 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 978343-SIT9120AC-1B2-33E100.000000E
Product Name Oscillators - SIT9120AC-1B2-33E100.000000E
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
Oscillator Crystal - 510BAA150M000AAG - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers