The SiT9120 is a standard frequency differential oscillator for clock generation in telecommunications, networking, and data storage systems, supporting LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz. It is offered in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 V to 3.63 V, delivers 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, and maintains frequency stability as tight as ±10 ppm. It is rated for industrial temperature ranges from -40 °C to +85 °C and extended commercial ranges from -20 °C to +70 °C. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260 °C environmental standards.
MEMS OSC XO 100.0000MHZ LVPECL Product overview: SIT9120AC-1B2-33E100
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-SIT9120AC-1B2-33E100.000000 |
| Product Name | 100.0000MHZ Clock and Timing IC |
| Bus Interface | LVPECL |
| Package Type | Strip |
| Supply Voltage | 3.3 volts |