Texas Instruments NE556 Dual Precision Timer NE556DBR

Description
Dual Precision Timer 14-SSOP 0 to 70
Request a Quote Datasheet
Description
Dual Precision Timer 14-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE556 Dual Precision Timer - NE556DBR - Texas Instruments
Dallas, TX, United States
NE556 Dual Precision Timer
NE556DBR
NE556 Dual Precision Timer NE556DBR
Dual Precision Timer 14-SSOP 0 to 70

Dual Precision Timer 14-SSOP 0 to 70

Buy Now Datasheet
 - NE556DBR - Rochester Electronics
Newburyport, MA, United States
NE556 Dual Precision Timer

NE556 Dual Precision Timer

Supplier's Site Datasheet
Dual SSOP Clock and Timing IC - 689-NE556DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SSOP Clock and Timing IC
689-NE556DBR
Dual SSOP Clock and Timing IC 689-NE556DBR
Standard Timer Dual 14-Pin SSOP T/R Product overview: NE556DBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE556DBR can be used for catalog matching and distributor lookup.

Standard Timer Dual 14-Pin SSOP T/R Product overview: NE556DBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NE556DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 296-31698-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-31698-6-ND
Programmable Timers and Oscillators 296-31698-6-ND
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SSOP

555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SSOP

Buy Now Datasheet
Programmable Timers and Oscillators - 296-31698-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-31698-2-ND
Programmable Timers and Oscillators 296-31698-2-ND
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SSOP

555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SSOP

Buy Now Datasheet
Programmable Timers and Oscillators - 296-31698-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-31698-1-ND
Programmable Timers and Oscillators 296-31698-1-ND
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SSOP

555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SSOP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DBR - 060166-NE556DBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DBR
060166-NE556DBR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DBR 060166-NE556DBR
Manufacturer: Texas Instruments Win Source Part Number: 060166-NE556DBR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060166-NE556DBR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number NE556DBR NE556DBR 689-NE556DBR 296-31698-6-ND 060166-NE556DBR
Product Name NE556 Dual Precision Timer Dual SSOP Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DBR
Package Type PDIP,SO,SOIC,SSOP SOP; SSOP Tape and Reel Surface Mount; SSOP; "14-SSOP (0.209"", 5.30mm Width)" Surface Mount; 14-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

SA556 Dual Precision Timer - SA556N - Texas Instruments
Specs
Package Type PDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
DP8570A Timer Control Peripheral (TCP) - DP8570AV/NOPB - Texas Instruments
Specs
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
NE555 Single Precision Timer - NE555PE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
20V Clock and Timing IC - 689-CD4541BF3A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Rail/Tube
Operating Temperature -55 C (-67 F)
View Details
2 suppliers