SiT9120 is a standard frequency differential oscillator offering LVPECL and LVDS outputs with frequencies from 25 MHz to 212.5 MHz, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates with supply voltages of 2.25 V to 3.63 V, maintains frequency stability as tight as ±10 ppm, and exhibits 0.6 ps RMS random phase jitter over a 12 kHz to 20 MHz bandwidth. The device supports industrial temperature range (-40 °C to +85 °C) and extended commercial range (-20 °C to +70 °C), meets MIL-STD-883F for mechanical shock and vibration, and is rated MSL1 for moisture sensitivity.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AC-1B1-25S75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 20 ppm |