SiT9045 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with EMI reduction features including spread spectrum modulation and programmable rise/fall times. It operates over an extended temperature range of -55°C to 125°C with frequency stability as low as ±25 ppm. The device is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports supply voltages of 1.62-1.98 V, 2.25-2.75 V, 2.52-3.08 V, 2.7-3.3 V, or 2.97-3.63 V and consumes 6.6 mA typical at 1.8 V. Pin 1 supports standby, output enable, or spread disable modes. Acceleration sensitivity is 0.1 ppb/g. The part is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9045AE-12-33EAA6.000000 |
| Product Name | Spread Spectrum Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |