The SiT9045 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive and industrial applications requiring high reliability. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device supports programmable spread spectrum with center spread from ±0.125% to ±2% and down spread from -0.25% to -4% in 0.125% or 0.25% steps, with triangular, Hershey-kiss, or random modulation profiles. It operates over an extended temperature range of -55°C to 125°C and offers frequency stability as tight as ±25 ppm. Power consumption is 6.6 mA typical at 1.8 V, with supply voltage options ranging from 1.62 V to 3.63 V. Acceleration sensitivity is specified at 0.1 ppb/g, and the oscillator is pin-to-pin compatible with quartz-based XOs. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 150 MHz, Spread-spectrum, Extended Temperature (-55°C to 125 °C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9045AA-13R33SAA100.000000 |
| Product Name | Spread Spectrum Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |