SiTime Corporation Automotive & High Temp Oscillators SiT9025AM-22-33DP48.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz spread-spectrum oscillator designed for EMI reduction in automotive applications. It features programmable rise/fall times from 0.25 to 40 ns and offers center spread options from ±0.125% to ±2% or down spread from -0.25% to -4%, with triangular, Hershey-kiss, or random modulation profiles. The device operates over an extended temperature range of -55°C to 125°C and is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It provides LVCMOS output, supports supply voltages from 1.62 V to 3.63 V, and consumes 6.6 mA typical at 1.8 V. Frequency stability is rated at ±25 ppm, with a ±20 ppm option available on request. The part is RoHS and REACH compliant, with pin 1 configurable for standby, output enable, or spread disable functions.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz spread-spectrum oscillator designed for EMI reduction in automotive applications. It features programmable rise/fall times from 0.25 to 40 ns and offers center spread options from ±0.125% to ±2% or down spread from -0.25% to -4%, with triangular, Hershey-kiss, or random modulation profiles. The device operates over an extended temperature range of -55°C to 125°C and is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It provides LVCMOS output, supports supply voltages from 1.62 V to 3.63 V, and consumes 6.6 mA typical at 1.8 V. Frequency stability is rated at ±25 ppm, with a ±20 ppm option available on request. The part is RoHS and REACH compliant, with pin 1 configurable for standby, output enable, or spread disable functions.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT9025AM-22-33DP48.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT9025AM-22-33DP48.000000
Automotive & High Temp Oscillators SiT9025AM-22-33DP48.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025AM-22-33DP48.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details