SiTime Corporation MHz Oscillators SiT9025AIF21H18DA25.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with EMI reduction features, including programmable spread spectrum and adjustable rise/fall times. It operates over extended temperatures from -55°C to 125°C and offers frequency stability of ±25 ppm, with ±20 ppm available on request. Supply voltage ranges from 1.62 V to 3.63 V, with typical current consumption of 6.6 mA at 1.8 V. The device is available in industry-standard QFN packages measuring 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm². Pin 1 supports standby, output enable, or spread disable functions. RoHS and REACH compliant, with no lead, halogen, or antimony.

Datasheet Summary
Powered by GS/AI

SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with EMI reduction features, including programmable spread spectrum and adjustable rise/fall times. It operates over extended temperatures from -55°C to 125°C and offers frequency stability of ±25 ppm, with ±20 ppm available on request. Supply voltage ranges from 1.62 V to 3.63 V, with typical current consumption of 6.6 mA at 1.8 V. The device is available in industry-standard QFN packages measuring 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm². Pin 1 supports standby, output enable, or spread disable functions. RoHS and REACH compliant, with no lead, halogen, or antimony.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT9025AIF21H18DA25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025AIF21H18DA25.000000
Product Name MHz Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30151-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details