The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports programmable spread spectrum with center spread up to ±2% or down spread to -4%, triangular, Hershey-kiss, or random modulation profiles, and offers 8 rise/fall time options from 0.25 to 40 ns. Operating temperature ranges from -55°C to 125°C for extended Grade 1, with frequency stability of ±25 ppm and typical supply current of 6.6 mA at 1.8 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AI-12H33SH25.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.5x2.0 |