The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, in ±0.125% or -0.25% step sizes, and offers triangular, Hershey-kiss, or random spread profiles. Frequency stability is specified as ±25 ppm (±20 ppm available on request), with operating temperatures ranging from -55°C to 125°C for extended-grade use. Power consumption is 6.6 mA typical at 1.8 V, and it is pin-compatible with quartz XO devices. The part is RoHS and REACH compliant, with a 2.25 to 3.63 V supply voltage range.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AI-11-33SA20.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |