The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive applications requiring high reliability and extended temperature operation. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C with frequency stability as low as ±25 ppm and supports programmable spread spectrum modulation with center or down spread options up to ±2% or -4%, respectively, in triangular, Hershey-kiss, or random profiles. It consumes 6.6 mA typical at 1.8 V and offers pin-configurable modes for standby, output enable, or spread disable. The oscillator is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9025AE-72-18EB25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |