The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread from ±0.125% to ±2% or down spread from -0.25% to -4% in 0.25% steps, and offers triangular, Hershey-kiss, or random spread profiles. Frequency stability is ±25 ppm standard, with ±20 ppm available on request. Operating temperature ranges from -55°C to 125°C for extended Grade 1, and it consumes 6.6 mA typical at 1.8 V. Pin 1 supports standby, output enable, or spread disable functions. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AE-22H33EA12.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |