SiTime Corporation Automotive & High Temp Oscillators SIT9025AE-12-33SA50.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive applications. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C and supports spread spectrum modulation with center spread up to ±2% or down spread up to -4% in selectable profiles: triangular, Hershey-kiss, or random. It offers programmable rise/fall times from 0.25 to 40 ns, low power consumption of 6.6 mA typical at 1.8 V, and 100% pin-to-pin compatibility with quartz-based XOs. Frequency stability is ±25 ppm inclusive of initial tolerance, aging, and temperature variation, with a ±20 ppm option available on request. The oscillator operates on supply voltages of 1.62 V to 3.63 V and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive applications. It is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C and supports spread spectrum modulation with center spread up to ±2% or down spread up to -4% in selectable profiles: triangular, Hershey-kiss, or random. It offers programmable rise/fall times from 0.25 to 40 ns, low power consumption of 6.6 mA typical at 1.8 V, and 100% pin-to-pin compatibility with quartz-based XOs. Frequency stability is ±25 ppm inclusive of initial tolerance, aging, and temperature variation, with a ±20 ppm option available on request. The oscillator operates on supply voltages of 1.62 V to 3.63 V and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT9025AE-12-33SA50.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT9025AE-12-33SA50.000000
Automotive & High Temp Oscillators SIT9025AE-12-33SA50.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9025AE-12-33SA50.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details