SiTime Corporation Automotive & High Temp Oscillators SIT9025AE-12-33SA100.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive applications requiring high reliability and EMI suppression. It is available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C and provides frequency stability as low as ±25 ppm. It supports programmable spread spectrum with center or down spread options up to ±2% or -4%, respectively, and triangular, Hershey-kiss, or random modulation profiles. The oscillator consumes 6.6 mA typical at 1.8 V and includes pin1 functions for standby, output enable, or spread disable. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, designed for automotive applications requiring high reliability and EMI suppression. It is available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². The device operates over an extended temperature range of -55°C to 125°C and provides frequency stability as low as ±25 ppm. It supports programmable spread spectrum with center or down spread options up to ±2% or -4%, respectively, and triangular, Hershey-kiss, or random modulation profiles. The oscillator consumes 6.6 mA typical at 1.8 V and includes pin1 functions for standby, output enable, or spread disable. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT9025AE-12-33SA100.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT9025AE-12-33SA100.000000
Automotive & High Temp Oscillators SIT9025AE-12-33SA100.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9025AE-12-33SA100.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.016 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30160-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-1239-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers